Search
Filters

04025U1R5BAT2A

Ultra Low ESR, “U” Series, C0G (NP0) Chip Capacitors
Manufacturer: AVX Corporation
rohs
Availability: 725 In Stock
AVX Corporation 04025U1R5BAT2A is available at WIN SOURCE. Please review product page below for detailed information, including 04025U1R5BAT2A price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 04025U1R5BAT2A to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer AVX Corporation
Series U
Packaging Reel - TR
Capacitance 1.5pF
Tolerance ±0.1pF
Voltage Rating DC 50V
Temperature Coefficient C0G, NP0
Operating Temperature Range -55°C ~ 125°C
Features Ultra-Low ESR
Applications RF, Microwave, High Frequency
Mounting Surface Mount, MLCC
Package 0402 (1005 Metric)
Size 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Maximum) 0.024" (0.60mm)
Win Source Part Number 1120584-04025U1R5BAT2A
Manufacturer Homepage www.avx.com
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
Categories Capacitors
Manufacturer AVX Corporation
Series U
Packaging Reel - TR
Capacitance 1.5pF
Tolerance ±0.1pF
Voltage Rating DC 50V
Temperature Coefficient C0G, NP0
Operating Temperature Range -55°C ~ 125°C
Features Ultra-Low ESR
Applications RF, Microwave, High Frequency
Mounting Surface Mount, MLCC
Package 0402 (1005 Metric)
Size 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Maximum) 0.024" (0.60mm)
Win Source Part Number 1120584-04025U1R5BAT2A
Manufacturer Homepage www.avx.com
Storage Condition Dry storage cabinet & Humidity protection package
04025U1R5BAT2A Price

04025U1R5BAT2A Datasheet
04025U1R5BAT2A Application

04025U1R5BAT2A Replacement
04025U1R5BAT2A Pdf

04025U1R5BAT2A Pinout
04025U1R5BAT2A Image

04025U1R5BAT2A Picture
04025U1R5BAT2A In Stock

04025U1R5BAT2A Distributor
04025U1R5BAT2A Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
NCE N-Channel Enhancement Mode Power MOSFET
50
IC MCU 8BIT 8KB FLASH 32QFN
750
IC REG LDO 3V 0.3A 8MLF
6020
Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package
2800
High-Speed Switching
3000
IC PWR VOLT MON WD TIMER 8SOP
11450