Search
Filters

06035A5R6BAT2A

Part No : 06035A5R6BAT2A
Manufacturer : AVX Corporation
Catalog : Ceramic Capacitors
Description : CAP CER 5.6PF 50V C0G/NP0 0603
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,400 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 5.6pF
Tolerance ±0.1pF
Voltage Rating 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.063" L x 0.032" W (1.60mm x 0.81mm)
Thickness (Max) 0.035" (0.90mm)
Win Source Part Number 1000254-06035A5R6BAT2A
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Balance
AVX Corporation 06035A5R6BAT2A is available at WIN SOURCE. Please review product page below for detailed information, including 06035A5R6BAT2A price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 06035A5R6BAT2A to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 5.6pF
Tolerance ±0.1pF
Voltage Rating 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.063" L x 0.032" W (1.60mm x 0.81mm)
Thickness (Max) 0.035" (0.90mm)
Win Source Part Number 1000254-06035A5R6BAT2A
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 06035A5R6BAT2A
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
06035A5R6BAT2A Price

06035A5R6BAT2A Datasheet
06035A5R6BAT2A Application

06035A5R6BAT2A Replacement
06035A5R6BAT2A Pdf

06035A5R6BAT2A Pinout
06035A5R6BAT2A Image

06035A5R6BAT2A Picture
06035A5R6BAT2A In Stock

06035A5R6BAT2A Distributor
06035A5R6BAT2A Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BUCK TSOT23-6
359
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 1.0 Ampere)
6145
CMOS SyncFIFOO 64 X 9, 256 x 9, 512 x 9, 1024 X 9, 2048 X 9 and 4096 x 9
147
OptiMOS-T2 Power-Transistor
806
PCI INT IC 32 LN 6 PRT EXP SW
30
CAP CER 0.1UF 6.3V X5R 0201
2780
DIODE SCHOTTKY 20A 150V ITO220AB
463
UNI-DIRECTIONAL SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR 200 WATTS, 5.0 THRU 170 VOLTS
1500

Top Sellers