Search
Filters

08055A271FAT2A

Part No : 08055A271FAT2A
Manufacturer : AVX Corporation
Catalog : Ceramic Capacitors
Description : CAP CER 270PF 50V C0G/NP0 0805
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,700 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 270pF
Tolerance ±1%
Voltage Rating 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.079" L x 0.049" W (2.01mm x 1.25mm)
Thickness (Max) 0.037" (0.94mm)
Win Source Part Number 1000371-08055A271FAT2A
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Balance
AVX Corporation 08055A271FAT2A is available at WIN SOURCE. Please review product page below for detailed information, including 08055A271FAT2A price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 08055A271FAT2A to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 270pF
Tolerance ±1%
Voltage Rating 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.079" L x 0.049" W (2.01mm x 1.25mm)
Thickness (Max) 0.037" (0.94mm)
Win Source Part Number 1000371-08055A271FAT2A
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 08055A271FAT2A
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
08055A271FAT2A Price

08055A271FAT2A Datasheet
08055A271FAT2A Application

08055A271FAT2A Replacement
08055A271FAT2A Pdf

08055A271FAT2A Pinout
08055A271FAT2A Image

08055A271FAT2A Picture
08055A271FAT2A In Stock

08055A271FAT2A Distributor
08055A271FAT2A Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 100V 15A 5LFPAK
278
180mA Low-Noise LDO Regulator
40
DIODE ZENER 51V 300MW SOT23-3
1327
28/40/44-Pin Flash Microcontrollers with 10-Bit A/D and nanoWatt Technology
Network Digital Signal Processor
11
IC ADC 16BIT PAR 20MSPS 48-QFN
1
ZINC OXIDE VARISTOR
2000

Top Sellers