Search
Filters

08056D106MAT2A

Part No : 08056D106MAT2A
Manufacturer : AVX Corporation
Catalog : Ceramic Capacitors
Description : CAP CER 10UF 6.3V X5R 0805
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 10μF
Tolerance ±20%
Voltage Rating 6.3V
Temperature Coefficient X5R
Temperature Range - Operating -55°C to 85°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.079" L x 0.049" W (2.01mm x 1.25mm)
Thickness (Max) 0.055" (1.40mm)
Win Source Part Number 1000390-08056D106MAT2A
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Balance
Application Field Used in Portable Devices, Medical, Industrial
AVX Corporation 08056D106MAT2A is available at WIN SOURCE. Please review product page below for detailed information, including 08056D106MAT2A price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 08056D106MAT2A to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 10μF
Tolerance ±20%
Voltage Rating 6.3V
Temperature Coefficient X5R
Temperature Range - Operating -55°C to 85°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.079" L x 0.049" W (2.01mm x 1.25mm)
Thickness (Max) 0.055" (1.40mm)
Win Source Part Number 1000390-08056D106MAT2A
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Balance
Application Field Used in Portable Devices, Medical, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 08056D106MAT2A
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
08056D106MAT2A Price

08056D106MAT2A Datasheet
08056D106MAT2A Application

08056D106MAT2A Replacement
08056D106MAT2A Pdf

08056D106MAT2A Pinout
08056D106MAT2A Image

08056D106MAT2A Picture
08056D106MAT2A In Stock

08056D106MAT2A Distributor
08056D106MAT2A Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
Monolithic Dual Tracking 3.5A Step-Down Switching Regulator
4 Mbit (512K x 8/256K x 16) nvSRAM with Real Time Clock
19
LM5111 Dual 5A Compound Gate Driver
2
4 Megabit (512 Kx 8-Bit/256 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
374
TRANS PNP 15V 3A E-LINE
3949
12W AUDIO AMPLIFIER Vs = 22V, RL= 4ohm
7