Search
Filters

0805YC224K4Z2A

Part No : 0805YC224K4Z2A
Manufacturer : AVX Corporation
Catalog : Ceramic Capacitors
Description : CAP CER 0.22UF 16V X7R 0805
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,600 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 0.22μF
Tolerance ±10%
Voltage Rating 16V
Temperature Coefficient X7R
Temperature Range - Operating -55°C to 125°C
Features Soft Termination
Ratings AEC-Q200
Applications Automotive, Boardflex Sensitive
Mounting Surface Mount, MLCC
Dimension 0.079" L x 0.049" W (2.01mm x 1.25mm)
Thickness (Max) 0.037" (0.94mm)
Win Source Part Number 1000401-0805YC224K4Z2A
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
AVX Corporation 0805YC224K4Z2A is available at WIN SOURCE. Please review product page below for detailed information, including 0805YC224K4Z2A price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 0805YC224K4Z2A to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 0.22μF
Tolerance ±10%
Voltage Rating 16V
Temperature Coefficient X7R
Temperature Range - Operating -55°C to 125°C
Features Soft Termination
Ratings AEC-Q200
Applications Automotive, Boardflex Sensitive
Mounting Surface Mount, MLCC
Dimension 0.079" L x 0.049" W (2.01mm x 1.25mm)
Thickness (Max) 0.037" (0.94mm)
Win Source Part Number 1000401-0805YC224K4Z2A
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 0805YC224K4Z2A
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
0805YC224K4Z2A Price

0805YC224K4Z2A Datasheet
0805YC224K4Z2A Application

0805YC224K4Z2A Replacement
0805YC224K4Z2A Pdf

0805YC224K4Z2A Pinout
0805YC224K4Z2A Image

0805YC224K4Z2A Picture
0805YC224K4Z2A In Stock

0805YC224K4Z2A Distributor
0805YC224K4Z2A Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
IC BUFF/DVR 8BIT LOW V 20SSOP
109
OPTOISOLTR 5KV TRANSISTOR 4-SMD
166
IC 4-20MA 2-WIRE TRNSMTR 24-QSOP
Nanopower Precision Shunt Voltage Reference
1
NPN SILICON POWER TRANSISTOR ARRAY HIGH SPEED SWITCHING USE DARLINGTON TRANSISTOR INDUSTRIAL USE
42
Silicon NPN epitaxial planar type
300
FIXED-POINT DIGITAL SIGNAL PROCESSORS
3
IC SNGL SCHMT-TRIG INVERT SC70-5
445

Top Sellers