Search
Filters

12063C225KAZ2A

MLCC with FLEXITERM General Specifications
Manufacturer: AVX Corporation
rohs
Rated 5/5 based on 1 customer reviews
Availability: 500 In Stock
AVX Corporation 12063C225KAZ2A is available at WIN SOURCE. Please review product page below for detailed information, including 12063C225KAZ2A price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 12063C225KAZ2A to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer AVX Corporation
Series FLEXITERM
Packaging Reel - TR
Capacitance 2.2μF
Tolerance ±10%
Voltage Rating DC 25V
Temperature Coefficient X7R
Operating Temperature Range -55°C ~ 125°C
Features Soft Termination
Applications Boardflex Sensitive
Mounting Surface Mount, MLCC
Package 1206 (3216 Metric)
Size 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Maximum) 0.070" (1.78mm)
Win Source Part Number 1121145-12063C225KAZ2A
Manufacturer Homepage www.avx.com
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
Categories Capacitors
Manufacturer AVX Corporation
Series FLEXITERM
Packaging Reel - TR
Capacitance 2.2μF
Tolerance ±10%
Voltage Rating DC 25V
Temperature Coefficient X7R
Operating Temperature Range -55°C ~ 125°C
Features Soft Termination
Applications Boardflex Sensitive
Mounting Surface Mount, MLCC
Package 1206 (3216 Metric)
Size 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Maximum) 0.070" (1.78mm)
Win Source Part Number 1121145-12063C225KAZ2A
Manufacturer Homepage www.avx.com
Storage Condition Dry storage cabinet & Humidity protection package
12063C225KAZ2A Price

12063C225KAZ2A Datasheet
12063C225KAZ2A Application

12063C225KAZ2A Replacement
12063C225KAZ2A Pdf

12063C225KAZ2A Pinout
12063C225KAZ2A Image

12063C225KAZ2A Picture
12063C225KAZ2A In Stock

12063C225KAZ2A Distributor
12063C225KAZ2A Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
Complete Very High Speed Sample-and-Hold Amplifier
100
IC MCU 32BIT 24KB FLASH 48LQFP
2419
MOSFET N-CH 55V 75A D2PAK
21295
IC FLASH 32MBIT 20MHZ 44CBGA
8
Uninterruptible Power Supply
858