Search
Filters

12065A152GAT2A

Part No : 12065A152GAT2A
Manufacturer : AVX Corporation
Catalog : Ceramic Capacitors
Description : CAP CER 1500PF 50V NP0 1206
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 1500pF
Tolerance ±2%
Voltage Rating 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Max) 0.037" (0.94mm)
Win Source Part Number 1001106-12065A152GAT2A
Popularity Medium
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Balance
AVX Corporation 12065A152GAT2A is available at WIN SOURCE. Please review product page below for detailed information, including 12065A152GAT2A price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 12065A152GAT2A to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 1500pF
Tolerance ±2%
Voltage Rating 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Max) 0.037" (0.94mm)
Win Source Part Number 1001106-12065A152GAT2A
Popularity Medium
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 12065A152GAT2A
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
12065A152GAT2A Price

12065A152GAT2A Datasheet
12065A152GAT2A Application

12065A152GAT2A Replacement
12065A152GAT2A Pdf

12065A152GAT2A Pinout
12065A152GAT2A Image

12065A152GAT2A Picture
12065A152GAT2A In Stock

12065A152GAT2A Distributor
12065A152GAT2A Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
IC PWR SW USB 1CH 1A SOT-25-5
10191
MOSFET N-CH 100V 23A DPAK
188
IC FREQ SYNTH W/INT VCO 28WQFN
260
IC REG LDO 3.3V 7.5A TO220-5
60
IC OPAMP CHOPPER 700KHZ RRO 8SO
4
RELAY GENERAL PURPOSE SPDT 8A 5V
90
IC REG LDO 3.8V 0.15A SOT23L-6
82
Integrated Circuit Dual, Low-Noise JFET-Input Operational Amplifier
910

Top Sellers