Search
Filters

12065A680JAT2A

Part No : 12065A680JAT2A
Manufacturer : AVX Corporation
Catalog : Ceramic Capacitors
Description : CAP CER 68PF 50V C0G/NP0 1206
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 68pF
Tolerance ±5%
Voltage Rating 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Max) 0.037" (0.94mm)
Win Source Part Number 1001116-12065A680JAT2A
Popularity Medium
Fake Threat In the Open Market 85 pct.
Supply and Demand Status Balance
AVX Corporation 12065A680JAT2A is available at WIN SOURCE. Please review product page below for detailed information, including 12065A680JAT2A price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 12065A680JAT2A to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 68pF
Tolerance ±5%
Voltage Rating 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Max) 0.037" (0.94mm)
Win Source Part Number 1001116-12065A680JAT2A
Popularity Medium
Fake Threat In the Open Market 85 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 12065A680JAT2A
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
12065A680JAT2A Price

12065A680JAT2A Datasheet
12065A680JAT2A Application

12065A680JAT2A Replacement
12065A680JAT2A Pdf

12065A680JAT2A Pinout
12065A680JAT2A Image

12065A680JAT2A Picture
12065A680JAT2A In Stock

12065A680JAT2A Distributor
12065A680JAT2A Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
IC MIXR 30-250MHZ DWNCONV 20SSOP
169
IC FLASH 1MBIT 70NS 32TSOP
10120
N-CHANNEL 60V - 0.1ohm - 14A TO-220 STripFET POWER MOSFET
15
SIDAC 4CHP 320/640V 400A MS-013
300
3-Terminal Regulators
162
N-Channel Enhancement Mode Field Effect Transistor
183

Top Sellers