Search
Filters

1206AC472KAT1A

For 600V to 5000V Applications
Manufacturer: AVX Corporation
rohs
Availability: 760 In Stock
AVX Corporation 1206AC472KAT1A is available at WIN SOURCE. Please review product page below for detailed information, including 1206AC472KAT1A price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 1206AC472KAT1A to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Capacitance 4700pF
Tolerance ±10%
Voltage Rating DC 1000V (1kV)
Temperature Coefficient X7R
Operating Temperature Range -55°C ~ 125°C
Features High Voltage
Applications General
Mounting Surface Mount, MLCC
Package 1206 (3216 Metric)
Size 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Maximum) 0.060" (1.52mm)
Win Source Part Number 1121150-1206AC472KAT1A
Manufacturer Homepage www.avx.com
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
Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Capacitance 4700pF
Tolerance ±10%
Voltage Rating DC 1000V (1kV)
Temperature Coefficient X7R
Operating Temperature Range -55°C ~ 125°C
Features High Voltage
Applications General
Mounting Surface Mount, MLCC
Package 1206 (3216 Metric)
Size 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Maximum) 0.060" (1.52mm)
Win Source Part Number 1121150-1206AC472KAT1A
Manufacturer Homepage www.avx.com
Storage Condition Dry storage cabinet & Humidity protection package
1206AC472KAT1A Price

1206AC472KAT1A Datasheet
1206AC472KAT1A Application

1206AC472KAT1A Replacement
1206AC472KAT1A Pdf

1206AC472KAT1A Pinout
1206AC472KAT1A Image

1206AC472KAT1A Picture
1206AC472KAT1A In Stock

1206AC472KAT1A Distributor
1206AC472KAT1A Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
IC REG LDO 1.5V 0.25A SOT223-6
450
IC REG LDO 2.5V 1.5A SOT223
904
SENSOR TEMP SENSORPATH 14TSSOP
90
IC MULTIPLEXER 4X1 14SOIC
2361
Micropower SOT-23 Low Dropout Reference Family
162
MOSFET N CH 100V 52A TO220
1000
Chip Inductor (Chip Coil) Power Inductor (Wire Wound Type)
500
Surface Mount Switching Diode
3900