Search
Filters

12103C105KAT2A

CAP CER 1UF 25V X7R 1210
Manufacturer: AVX Corporation
rohs
Quantity
Price
Ext. Price
835+
€0.054
€45.090
2,225+
€0.041
€90.113
7,320+
€0.037
€270.108
Availability: 2,000 In Stock
This product has a minimum quantity of 835
AVX Corporation 12103C105KAT2A is available at WIN SOURCE. Please review product page below for detailed information, including 12103C105KAT2A price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 12103C105KAT2A to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 1μF
Tolerance ±10%
Voltage Rating 25V
Temperature Coefficient X7R
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Thickness (Max) 0.060" (1.52mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1001228-12103C105KAT2A
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 1μF
Tolerance ±10%
Voltage Rating 25V
Temperature Coefficient X7R
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Thickness (Max) 0.060" (1.52mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1001228-12103C105KAT2A
12103C105KAT2A Price

12103C105KAT2A Datasheet
12103C105KAT2A Application

12103C105KAT2A Replacement
12103C105KAT2A Pdf

12103C105KAT2A Pinout
12103C105KAT2A Image

12103C105KAT2A Picture
12103C105KAT2A In Stock

12103C105KAT2A Distributor
12103C105KAT2A Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
High-Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register
226
TRANS PREBIAS PNP 100MW SSSMINI3
280000
3.3V 16K/32K x 36 FLEx36 Asynchronous Dual-Port Static RAM
40
IC REG LDO 60MA SOT23-6
28993
IC CHARGER LI-ION POLYMER 16-QFN
7006