The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

18121C225MAT2A

Part No 18121C225MAT2A
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Description COMMERCIAL CHIP
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
Pricing & Ordering $3.149 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
11+
$4.6570
$51.227
27+
$3.8210
$103.167
41+
$3.7020
$151.782
56+
$3.5830
$200.648
73+
$3.4630
$252.799
97+
$3.1050
$301.185
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 24,000 pieces
MOQ: 11 pcs
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
Categories Capacitors
Manufacturer AVX Corporation
Capacitance 2.2μF
Tolerance ±20%
Voltage Rating DC 100V
Temperature Coefficient X7R
Operating Temperature Range -55°C ~ 125°C
Applications General
Mounting Surface Mount, MLCC
Package 1812 (4532 Metric)
Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
Thickness (Maximum) 0.110" (2.79mm)
Win Source Part Number 760660-18121C225MAT2A
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Limited
Family Name X7R Dielectric
Introduction Date June 30, 2003
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
C1812C225M1RAC;  C1812C225M1RACTM;  C1812X7R101-225MNE; 

Description

The 18121C225MAT2A is a high-quality MLCC capacitor from AVX Corporation. This product has a medium popularity with a fake threat in the open market of 83 percent and a limited supply and demand status. With a capacitance of 2.2μF and a voltage rating DC of 100V, the 18121C225MAT2A is a reliable and efficient solution for general capacitor applications.