Search
Filters

F381A106MMA

Polymer Tantalum Capacitors 10UF 10V SMD
Manufacturer: AVX Corporation
rohs
Availability: 43,190 In Stock
AVX Corporation F381A106MMA is available at WIN SOURCE. Please review product page below for detailed information, including F381A106MMA price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for F381A106MMA to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 10μF
Tolerance ±20%
Voltage Rating 10V
Type Molded
ESR 500 mOhm
Temperature Range - Operating -55°C to 105°C
Lifetime @ Temp. 1000 Hrs @ 85°C
Mounting SMD (SMT)
Dimension 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max) 0.035" (0.90mm)
Manufacturer Size Code M
Features General Purpose
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1037398-F381A106MMA
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 10μF
Tolerance ±20%
Voltage Rating 10V
Type Molded
ESR 500 mOhm
Temperature Range - Operating -55°C to 105°C
Lifetime @ Temp. 1000 Hrs @ 85°C
Mounting SMD (SMT)
Dimension 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max) 0.035" (0.90mm)
Manufacturer Size Code M
Features General Purpose
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1037398-F381A106MMA
F381A106MMA Price

F381A106MMA Datasheet
F381A106MMA Application

F381A106MMA Replacement
F381A106MMA Pdf

F381A106MMA Pinout
F381A106MMA Image

F381A106MMA Picture
F381A106MMA In Stock

F381A106MMA Distributor
F381A106MMA Tantalum - Polymer Capacitors

Image
Mfr.Part No
Description
Stock
RES SMD 2.7K OHM 0.1% 1/8W 0805
5000
CAP FILM 4UF 5% 400VAC AXIAL
8700
MIXED SIGNAL MICROCONTROLLER
1000
Bidirectional Motor Driver
571
3.3V LVDS 1-Bit High Speed Differential Driver
401
WIDEBAND, LOW-DISTORTION, FULLY DIFFERENTIAL AMPLIFIERS
1738
N-Channel Enhancement Mode Power MOSFET
482