Search
Filters

TPSX157M010R0100

Low ESR
Manufacturer: AVX Corporation
rohs
Rated 5/5 based on 1 customer reviews
Availability: 880 In Stock
AVX Corporation TPSX157M010R0100 is available at WIN SOURCE. Please review product page below for detailed information, including TPSX157M010R0100 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TPSX157M010R0100 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer AVX Corporation
Series TPS
Packaging Reel - TR
Capacitance 150μF
Tolerance ±20%
Voltage Rating DC 10V
Type Molded
ESR (Equivalent Series Resistance) 100 mOhm
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 2917 (7343 Metric)
Size 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum) 0.059" (1.50mm)
Manufacturer Size Code X
Features General
Win Source Part Number 1273814-TPSX157M010R0100
Manufacturer Homepage www.avx.com
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
Categories Capacitors
Manufacturer AVX Corporation
Series TPS
Packaging Reel - TR
Capacitance 150μF
Tolerance ±20%
Voltage Rating DC 10V
Type Molded
ESR (Equivalent Series Resistance) 100 mOhm
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 2917 (7343 Metric)
Size 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum) 0.059" (1.50mm)
Manufacturer Size Code X
Features General
Win Source Part Number 1273814-TPSX157M010R0100
Manufacturer Homepage www.avx.com
Storage Condition Dry storage cabinet & Humidity protection package
TPSX157M010R0100 Price

TPSX157M010R0100 Datasheet
TPSX157M010R0100 Application

TPSX157M010R0100 Replacement
TPSX157M010R0100 Pdf

TPSX157M010R0100 Pinout
TPSX157M010R0100 Image

TPSX157M010R0100 Picture
TPSX157M010R0100 In Stock

TPSX157M010R0100 Distributor
TPSX157M010R0100 Tantalum Capacitors

Image
Mfr.Part No
Description
Stock
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
553
Doubler Charge Pumps with Low Noise Linear Regulator
5517
SAM5670
329
CONN HEADER 3POS 3MM RT ANG GOLD
92
LOW VOLTAGE CMOS OCTAL D-TYPE FLIP-FLOP (3-STATE NON INV.) WITH 5V TOLERANT INPUTS
2100
IC MCU 8BIT 16KB FLASH 64TQFP
520
3.3V LVT 16-bit edge-triggered D-type flip-flop 3-State
3247
FIXED IND 470UH 290MA 2 OHM SMD
20000