Search
Filters

W2F11A4708AT1A

Part No : W2F11A4708AT1A
Manufacturer : AVX Corporation
Catalog : Feed Through Capacitors
Description : CAP FEEDTHRU 47PF 100V 0805
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Filters
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 47pF
Tolerance -20%, +50%
Voltage Rating 100V
Current 300mA
DC Resistance (DCR) (Max) 600 mOhm
Temperature Range - Operating -55°C to 125°C
Temperature Coefficient C0G, NP0
Ratings AEC-Q200
Mounting SMD (SMT)
Dimension 0.079" L x 0.049" W (2.01mm x 1.25mm)
Height (Max) 0.045" (1.14mm)
Win Source Part Number 1117849-W2F11A4708AT1A
Popularity Medium
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Balance
The W2F11A4708AT1A is defined as Feed Through Capacitors ,included in Filters group. The designer and manufactured of W2F11A4708AT1A is AVX Corporation. It is available in WIN SOURCE PHI warehouse. The storage code of W2F11A4708AT1A is 535097. More detailed data for W2F11A4708AT1A, feel free to contact us.
Products specifications
ECAD Module
Categories Filters
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 47pF
Tolerance -20%, +50%
Voltage Rating 100V
Current 300mA
DC Resistance (DCR) (Max) 600 mOhm
Temperature Range - Operating -55°C to 125°C
Temperature Coefficient C0G, NP0
Ratings AEC-Q200
Mounting SMD (SMT)
Dimension 0.079" L x 0.049" W (2.01mm x 1.25mm)
Height (Max) 0.045" (1.14mm)
Win Source Part Number 1117849-W2F11A4708AT1A
Popularity Medium
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for W2F11A4708AT1A
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
W2F11A4708AT1A Price

W2F11A4708AT1A Datasheet
W2F11A4708AT1A Application

W2F11A4708AT1A Replacement
W2F11A4708AT1A Pdf

W2F11A4708AT1A Pinout
W2F11A4708AT1A Image

W2F11A4708AT1A Picture
W2F11A4708AT1A In Stock

W2F11A4708AT1A Distributor
W2F11A4708AT1A Feed Through Capacitors

Image
Mfr.Part No
Description
Stock
Silicon NPN triple diffusion planar type(For high breakdown voltage high-speed switching) | TRANS NPN 800V 3A TO-220F
8
IC OPAMP GP 10MHZ 8SOIC
632
TRANS NPN 17.5V 4A E-LINE
139
TVS DIODE 6.5VWM 11.2VC SMC
1700
TRANS NPN/PNP PREBIAS 0.2W US6
48221
3.3-V ABT 18-BIT UNIVERSAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS | IC UNIV BUS TXRX 18BIT 56SSOP
3
IC ASYNC COMM ELEMENT 80-LQFP
26
POWER AMPLIFIER
900

Top Sellers