Search
Filters

W3F15C2238AT1F

Part No :
W3F15C2238AT1F
Manufacturer :
Catalog :
Feed Through Capacitors
Description :
CAP FEEDTHRU 0.022UF 50V 1206
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Filters
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 0.022μF
Tolerance -20%, +50%
Voltage Rating 50V
Current 300mA
DC Resistance (DCR) (Max) 600 mOhm
Temperature Range - Operating -55°C to 125°C
Temperature Coefficient X7R
Ratings AEC-Q200
Mounting SMD (SMT)
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.050" (1.27mm)
Win Source Part Number 1117866-W3F15C2238AT1F
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Balance
The W3F15C2238AT1F is defined as Feed Through Capacitors ,included in Filters group. The designer and manufactured of W3F15C2238AT1F is AVX Corporation. It is available in WIN SOURCE PHI warehouse. The storage code of W3F15C2238AT1F is 535114. More detailed data for W3F15C2238AT1F, feel free to contact us.
Products specifications
ECAD Module
Categories Filters
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 0.022μF
Tolerance -20%, +50%
Voltage Rating 50V
Current 300mA
DC Resistance (DCR) (Max) 600 mOhm
Temperature Range - Operating -55°C to 125°C
Temperature Coefficient X7R
Ratings AEC-Q200
Mounting SMD (SMT)
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.050" (1.27mm)
Win Source Part Number 1117866-W3F15C2238AT1F
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for W3F15C2238AT1F
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
W3F15C2238AT1F Price

W3F15C2238AT1F Datasheet
W3F15C2238AT1F Application

W3F15C2238AT1F Replacement
W3F15C2238AT1F Pdf

W3F15C2238AT1F Pinout
W3F15C2238AT1F Image

W3F15C2238AT1F Picture
W3F15C2238AT1F In Stock

W3F15C2238AT1F Distributor
W3F15C2238AT1F Feed Through Capacitors

Image
Mfr.Part No
Description
Stock
LOGARITHMIC AMPLIFIER
1
40V, 150mA, Low Quiescent Current Linear Regulator AEC-Q100 Qualified
2
FIXED IND 68UH 70MA 16.6 OHM SMD
80
DC - 3 GHz Active Bias Gain Block
60
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
4506
CMOS Analog Switches
11
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
1

Top Sellers