Search
Filters

10-8457-128-002-025

Part No : 10-8457-128-002-025
Manufacturer : AVX Corporation
Catalog : Backplane Connectors
Description : CONN DIN PLUG R/A 128POS QUAD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer AVX Corporation
Packaging Bulk
Status Active
Connector Type Header, Male Pins
Number of Positions 128
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 4
Style C
Level, Class 2
Mounting Through Hole, Right Angle
Termination Solder
Contact Finish Gold
Temperature Range - Operating -65°C to 125°C
Current Rating 3A
Material Flammability Rating UL94 V-0
Material - Insulation Polyester Thermoplastic, Glass Filled
Win Source Part Number 197240-10-8457-128-002-025
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
The 10-8457-128-002-025,offered by AVX Corporation factory, is a Backplane Connectors. It is divided into Connectors,Interconnects category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of 10-8457-128-002-025 is 3333 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer AVX Corporation
Packaging Bulk
Status Active
Connector Type Header, Male Pins
Number of Positions 128
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 4
Style C
Level, Class 2
Mounting Through Hole, Right Angle
Termination Solder
Contact Finish Gold
Temperature Range - Operating -65°C to 125°C
Current Rating 3A
Material Flammability Rating UL94 V-0
Material - Insulation Polyester Thermoplastic, Glass Filled
Win Source Part Number 197240-10-8457-128-002-025
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 10-8457-128-002-025
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
10-8457-128-002-025 Price

10-8457-128-002-025 Datasheet
10-8457-128-002-025 Application

10-8457-128-002-025 Replacement
10-8457-128-002-025 Pdf

10-8457-128-002-025 Pinout
10-8457-128-002-025 Image

10-8457-128-002-025 Picture
10-8457-128-002-025 In Stock

10-8457-128-002-025 Distributor
10-8457-128-002-025 Backplane Connectors

Image
Mfr.Part No
Description
Stock
IC REG BUCK ADJ 3A 16MSOP
741
OPTOCOUPLER SGL TRANS OUT 8SOIC
915
IC SWITCH DUAL SPDT 10SON
345
IC GATE OR 4CH 2-INP 14SOP
3501
IC VREF SHUNT 2.5V 8SOIC
750
IC SWITCH SPDT 8SOIC
896

Top Sellers