Search
Filters

535032-4

CONN DIN RECEPT 96POS VERT PCB
Manufacturer: TE Connectivity
Availability: 208 In Stock
TE Connectivity 535032-4 is available at WIN SOURCE. Quickly Enter the access of Wishlist & compare list to find needed or replaceable electronic parts. More detailed information about module, including price, datasheets, specification and in-stock inventory, please review our product page below.
Products specifications
Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Status Active
Connector Type Receptacle, Female Sockets
Number of Positions 96
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Style C
Level, Class 2
Mounting Through Hole
Termination Press-Fit
Contact Finish Gold
Temperature Range - Operating -55°C to 125°C
Material Flammability Rating UL94 V-0
Material - Insulation Polyester, Glass Filled
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 051399-535032-4
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Status Active
Connector Type Receptacle, Female Sockets
Number of Positions 96
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Style C
Level, Class 2
Mounting Through Hole
Termination Press-Fit
Contact Finish Gold
Temperature Range - Operating -55°C to 125°C
Material Flammability Rating UL94 V-0
Material - Insulation Polyester, Glass Filled
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 051399-535032-4
535032-4 Price

535032-4 Datasheet
535032-4 Application

535032-4 Replacement
535032-4 Pdf

535032-4 Pinout
535032-4 Image

535032-4 Picture
535032-4 In Stock

535032-4 Distributor
535032-4 Backplane Connectors

Image
Mfr.Part No
Description
Stock
TRANS PREBIAS NPN 0.2W S-MINI
58201
32-BIT LED DRIVER WITH SHIFT REGISTER AND LATCH
16
LM6132/LM6134 Dual and Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifiers
15
IC MPU MPC82XX 266MHZ 516BGA
1
8-bit AVR Microcontroller with 1K Byte Flash
452
IC DRIVER LOW SIDE DPAK
1