The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

5646442-1

Part No 5646442-1
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN RCPT HM 176POS RT ANG 2MM
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
Pricing & Ordering $6.333 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
5+
$10.9060
$54.530
12+
$8.9490
$107.388
18+
$8.6690
$156.042
24+
$8.3890
$201.336
31+
$8.1100
$251.410
42+
$7.2710
$305.382
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 10,100 pieces
MOQ: 5 pcs
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
Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Tube/Rail
Status Active
Connector Type Receptacle, Female Sockets
Connector Style D 22
Number of Positions 176
Number of Positions Loaded All
Pitch 0.079" (2.00mm)
Number of Rows 8
Mounting Board Edge, Through Hole, Right Angle
Termination Press-Fit
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Current Rating 1.5A
Voltage Rating 750Vrms
Temperature Range - Operating -55°C to 125°C
Win Source Part Number 197792-5646442-1
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited

Description

The TE Connectivity AMP Connectors 197792-5646442-1 is a receptacle, female socket connector with 176 positions and 8 rows. The connector has a pitch of 0.079" (2.00mm) and a voltage rating of 750Vrms. It has a current rating of 1.5A and is designed for through-hole, right-angle mounting on a board edge. The component is part of the Connectors, Interconnects category and has medium popularity. The connector is packaged in a tube/rail and has limited supply and demand status. The TE Connectivity AMP Connectors 197792-5646442-1 is a reliable and efficient connector for various electronic applications.