Search
Filters

650461-5

CONN DIN RECEPT 96POS RT ANG PCB
Manufacturer: TE Connectivity
rohs
Availability: 1,007 In Stock
The 650461-5,offered by TE Connectivity factory, is a Backplane Connectors. It is divided into Connectors,Interconnects category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of 650461-5 is 23714 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Status Active
Connector Type Receptacle, Female Sockets
Number of Positions 96
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Style R
Level, Class 2
Mounting Through Hole, Right Angle
Termination Solder
Contact Finish Gold
Temperature Range - Operating -55°C to 125°C
Material Flammability Rating UL94 V-0
Material - Insulation Polymer Thermoplastic, Glass Filled
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 051400-650461-5
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Status Active
Connector Type Receptacle, Female Sockets
Number of Positions 96
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Style R
Level, Class 2
Mounting Through Hole, Right Angle
Termination Solder
Contact Finish Gold
Temperature Range - Operating -55°C to 125°C
Material Flammability Rating UL94 V-0
Material - Insulation Polymer Thermoplastic, Glass Filled
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 051400-650461-5
650461-5 Price

650461-5 Datasheet
650461-5 Application

650461-5 Replacement
650461-5 Pdf

650461-5 Pinout
650461-5 Image

650461-5 Picture
650461-5 In Stock

650461-5 Distributor
650461-5 Backplane Connectors

Image
Mfr.Part No
Description
Stock
IC INVERTER GATE 1INPUT SOT353
6000
TVS DIODE 64.1VWM 103VC SMB
2500
OptiMOS-P Small-Signal-Transistor
8605
CAP FILM 0.1UF 10% 400VDC RADIAL
15000
IGBT 600V 40A 165W TO220
1