Search
Filters

BR-1632A/FAN

BATTERY LITHIUM 3V COIN 16MM
Manufacturer: Panasonic
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
Not enough quantity?
The BR-1632A/FAN is defined as Batteries Non - Rechargeable(Primary) ,included in Battery Products group. The designer and manufactured of BR-1632A/FAN is Panasonic. It is available in WIN SOURCE Shenzhen warehouse. The storage code of BR-1632A/FAN is 82196. More detailed data for BR-1632A/FAN, feel free to contact us.
Products specifications
Manufacturer Panasonic
Standard Package 240
Category Battery Products
Family Batteries Non-Rechargeable (Primary)
Series BR1632
Battery Chemistry Lithium
Battery Cell Size Coin 16.0mm
Voltage - Rated 3V
Capacity 120mAh
Size / Dimension 0.63" Dia x 0.13" H (16.0mm x 3.2mm)
Termination Style SMD (SMT) Tab
Discharge Rate 30µA
Weight 1.5g
Shipping Info Due to possible restrictions a change in ship method may be required.
Max Air Shipment Qty 960
Catalog BR (Coin) Series
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 049706-BR-1632A/FAN
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Manufacturer Panasonic
Standard Package 240
Category Battery Products
Family Batteries Non-Rechargeable (Primary)
Series BR1632
Battery Chemistry Lithium
Battery Cell Size Coin 16.0mm
Voltage - Rated 3V
Capacity 120mAh
Size / Dimension 0.63" Dia x 0.13" H (16.0mm x 3.2mm)
Termination Style SMD (SMT) Tab
Discharge Rate 30µA
Weight 1.5g
Shipping Info Due to possible restrictions a change in ship method may be required.
Max Air Shipment Qty 960
Catalog BR (Coin) Series
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 049706-BR-1632A/FAN
BR-1632A/FAN Price

BR-1632A/FAN Datasheet
BR-1632A/FAN Application

BR-1632A/FAN Replacement
BR-1632A/FAN Pdf

BR-1632A/FAN Pinout
BR-1632A/FAN Image

BR-1632A/FAN Picture
BR-1632A/FAN In Stock

BR-1632A/FAN Distributor
BR-1632A/FAN Batteries Non - Rechargeable(Primary)

Image
Mfr.Part No
Description
Stock
IC REG BUCK 5V 1A TO220-5
226
Dual bus buffer/line driver; 3-state
5500
3.3V 5V ECL / 2 Divider
1221
IC FPGA 147 I/O 208QFP
52
FIXED IND 3.3UH 800MA 260 MOHM
1100