The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

AZ1085S-5.0TRE1

Part No AZ1085S-5.0TRE1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description 3A LOW DROPOUT LINEAR REGULATOR
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
Pricing & Ordering $0.532 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
60+
$0.8740
$52.440
140+
$0.7170
$100.380
220+
$0.6950
$152.900
300+
$0.6720
$201.600
385+
$0.6500
$250.250
515+
$0.5830
$300.245
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 10,100 pieces
MOQ: 60 pcs
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
Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150155-AZ1085S-5.0TRE1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance

Description

The BCD Semiconductor Manufacturing Limited AZ1085S-5.0TRE1 is a voltage regulator IC with an output voltage of 5V. It can handle a maximum power of 3W and has a dropout voltage of 1.5V. The input voltage range is from 6.5V to 18V. This voltage regulator is ideal for use in various applications such as power supplies, battery chargers, and DC-DC converters. The device has a balance supply and demand status with a medium popularity. The fake threat in the open market is 32 percent.