The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SQ48T05080-NAC0G

Part No SQ48T05080-NAC0G
Manufacturer Bel Power Solutions
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 8V 42W / Module DC-DC 48VIN 1-OUT 8V 5.3A 50W 8-Pin 1/8-Brick
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
Pricing & Ordering $53.812 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$69.1080
$69.108
2+
$56.7040
$113.408
3+
$54.9320
$164.796
4+
$53.1600
$212.640
5+
$51.3880
$256.940
7+
$46.0720
$322.504
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,200 pieces
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
Categories Power Supplies - Board Mount
Manufacturer Bel Power Solutions
Series SemiQ SQ48
Packaging Bulk
Part Status Obsolete(EOL)
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 36V
Voltage Input MAX 75V
Voltage - Output 1 8V
Current - Output (Maximum) 5.3A
Power (Watts) 42W
Voltage - Isolation 2kV (2000V)
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, OVP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 85.5%
Mounting Style Through Hole
Package 8-DIP Module, 1/8 Brick
Dimension 2.30" L x 0.90" W x 0.26" H (58.4mm x 22.9mm x 6.6mm)
Control Features Enable, Active Low
Win Source Part Number 795326-SQ48T05080-NAC0G
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Family Name SQ48T05080
Introduction Date April 15, 2011
Country of Origin China, Malaysia
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
SQ48T05080-NAC0; 

Description

The Bel Power Solutions SQ48T05080-NAC0G is an isolated module with a power rating of 42W. It has a voltage isolation of 2kV and an efficiency of 85.5%. The module is surface mountable and has a package size of 8-DIP Module, 1/8 Brick. It has a limited supply and demand status and is obsolete. Its MSL level is undefined and its HTSUS code is undefined. The module is a reliable choice for commercial applications that require remote on/off, OCP, OTP, OVP, and UVLO.