Search
Filters

ZY1207HG-T3

Manufacturer: Bel Power Solutions
rohs
Availability: 84,000 In Stock
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Bel Power Solutions
Series No-Bus POL Converter
Packaging Reel package
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module, Digital
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 14V
Voltage - Output 1 0.5 ~ 5.5 V
Current - Output (Maximum) 7A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 36-SMD Module
Dimension 0.87" L x 0.49" W x 0.26" H (22.2mm x 12.5mm x 6.5mm)
Win Source Part Number 800450-ZY1207HG-T3
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
Categories Power Supplies - Board Mount
Manufacturer Bel Power Solutions
Series No-Bus POL Converter
Packaging Reel package
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module, Digital
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 14V
Voltage - Output 1 0.5 ~ 5.5 V
Current - Output (Maximum) 7A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 36-SMD Module
Dimension 0.87" L x 0.49" W x 0.26" H (22.2mm x 12.5mm x 6.5mm)
Win Source Part Number 800450-ZY1207HG-T3
Storage Condition Dry storage cabinet & Humidity protection package
ZY1207HG-T3 Price

ZY1207HG-T3 Datasheet
ZY1207HG-T3 Application

ZY1207HG-T3 Replacement
ZY1207HG-T3 Pdf

ZY1207HG-T3 Pinout
ZY1207HG-T3 Image

ZY1207HG-T3 Picture
ZY1207HG-T3 In Stock

ZY1207HG-T3 Distributor
ZY1207HG-T3 Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
2000
DUAL OPERATIONAL AMPLIFIER 
1520
HIGH PERFORMANCE LOW-NOISE DUAL OPERATIONAL AMPLIFIER
5920
Silicon N Channel Power MOS FET Power Switching
50256
High Performance Flash PLD
101
MOSFET N-CH 700V 7.5A TO-247
6697