8761 060U500

Part No :
8761 060U500
Manufacturer :
Catalog :
Multiple Conductor Cables
Description :
CABLE 2COND 22AWG CHROME 500'
rohs
Rated 5/5 based on 1 customer reviews
Availability: 2,720 pieces
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
Categories Cables, Wires
Manufacturer Belden Inc.
Status Active
Cable Type Multi-Conductor
Number of Conductors 2 (1 Pair Twisted)
Wire Gauge 22 AWG
Conductor Strand 7/30
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.175" (4.45mm)
Shield Type Foil
Length 500.0' (152.4m)
Jacket Color Chrome
Features Drain Wire
Temperature Range - Operating -20°C to 60°C
Jacket (Insulation) Thickness 0.025" (0.63mm)
Conductor Insulation Polyethylene (PE)
Shield Material Aluminum
Shield Coverage 100%
Win Source Part Number 1036000-8761 060U500
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
The 8761 060U500 is defined as Multiple Conductor Cables ,included in Cables,Wires group. The designer and manufactured of 8761 060U500 is Belden Inc.. It is available in WIN SOURCE PHI warehouse. The storage code of 8761 060U500 is 451001. More detailed data for 8761 060U500, feel free to contact us.
Products specifications
ECAD Module
Categories Cables, Wires
Manufacturer Belden Inc.
Status Active
Cable Type Multi-Conductor
Number of Conductors 2 (1 Pair Twisted)
Wire Gauge 22 AWG
Conductor Strand 7/30
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.175" (4.45mm)
Shield Type Foil
Length 500.0' (152.4m)
Jacket Color Chrome
Features Drain Wire
Temperature Range - Operating -20°C to 60°C
Jacket (Insulation) Thickness 0.025" (0.63mm)
Conductor Insulation Polyethylene (PE)
Shield Material Aluminum
Shield Coverage 100%
Win Source Part Number 1036000-8761 060U500
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 8761 060U500
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
8761 060U500 Price

8761 060U500 Datasheet
8761 060U500 Application

8761 060U500 Replacement
8761 060U500 Pdf

8761 060U500 Pinout
8761 060U500 Image

8761 060U500 Picture
8761 060U500 In Stock

8761 060U500 Distributor
8761 060U500 Multiple Conductor Cables

Image
Mfr.Part No
Description
Stock
4-Channel Video Decoder and Audio Codec For Security Applications
4
64M-BIT [8M x 8/4M x 16] SINGLE VOLTAGE 3V
16
OPTOISOLATOR 5KV TRIAC 6DIP
831
IC BUFFER TRI-ST QD N-INV 14DIP
427
SPRINGFIELD, NEW JERSEY 07091
5000
IC REG LDO ADJ 0.25A SOT23-5
48
12-BIT, 8 CHANNEL, SERIAL ADC
160
CMOS SENSOR, 752 HORIZ PIXELS, 4
LOW VF SCHOTTKY BARRIER RECTIFIER
133
EPITAXIAL PLANAR NPN TRANSISTOR (HIGH CURRENT)
20

Top Sellers