431604303

Part No :
431604303
Manufacturer :
Catalog :
Blade Type Power Connectors
Description :
CONN HDR 3POS 7.50MM PCB SLDR
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1,030 pieces
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
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Tray
Status Active
Connector Type Header, Male Blades
Number of Positions 3
Pitch 0.295" (7.50mm)
Mounting Through Hole
Number of Rows 1
Termination Solder
Features Board Lock
Color Black
Fastening Type Locking Ramp
Contact Finish Tin
Contact Finish Thickness 60μin (1.52μm)
Voltage Rating 600V
Current Rating 18A
Material - Insulation Polyamide (PA46), Nylon 4/6, Glass Filled
Temperature Range - Operating -40°C to 75°C
Win Source Part Number 197048-431604303
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
The 431604303,offered by Molex, LLC factory, is a Blade Type Power Connectors. It is divided into Connectors,Interconnects category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of 431604303 is 28 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Tray
Status Active
Connector Type Header, Male Blades
Number of Positions 3
Pitch 0.295" (7.50mm)
Mounting Through Hole
Number of Rows 1
Termination Solder
Features Board Lock
Color Black
Fastening Type Locking Ramp
Contact Finish Tin
Contact Finish Thickness 60μin (1.52μm)
Voltage Rating 600V
Current Rating 18A
Material - Insulation Polyamide (PA46), Nylon 4/6, Glass Filled
Temperature Range - Operating -40°C to 75°C
Win Source Part Number 197048-431604303
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 431604303
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
431604303 Price

431604303 Datasheet
431604303 Application

431604303 Replacement
431604303 Pdf

431604303 Pinout
431604303 Image

431604303 Picture
431604303 In Stock

431604303 Distributor
431604303 Blade Type Power Connectors

Image
Mfr.Part No
Description
Stock
DDR2 512Mx72 ECC 667 (4GB)
149
CONN HEADER VERT 3POS 6.35MM
170
3-pin ultra-low power SC70/SOT microprocessor reset circuit
332
DIODE GEN PURP 80V 100MA SC79
268
On-Board Type (DC) EMI Suppression Filters
8
Triple-Supply Power Management IC for Powering FPGAs and DSPs
2
IC CPLD 128MC 7.5NS 100TQFP
20

Top Sellers