Search
Filters

1.5SMC220A

Part No :
1.5SMC220A
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 185VWM 328VC DO214AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,200 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 92 pct.
Popularity Medium
Win Source Part Number 1000613-1.5SMC220A
Case / Package DO-214AB, (SMC)
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Applications General Purpose
Power Dissipation - Pd 1500W (1.5kW)
Peak Pulse Current(Ippm) 4.6A
Max Clamping Voltage 328V
Minimum Breakdown Voltage 209V
STAND-OFF Voltage (Vwm) 185V
Unidirectional Channels 1
Type Zener
Status Active
Packaging Reel - TR
Manufacturer Bourns Inc.
Categories Circuit Protection
The 1.5SMC220A ,from Bourns Inc., is a 1500W (1.5kW) Zener diodes, package in a DO-214AB, (SMC) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the 1.5SMC220A is 185V volts. The minimum breakdown voltage is given for 209V. It can support the clamping voltage and peak pulse current of up to 328V and 4.6A , respectively.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 92 pct.
Popularity Medium
Win Source Part Number 1000613-1.5SMC220A
Case / Package DO-214AB, (SMC)
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Applications General Purpose
Power Dissipation - Pd 1500W (1.5kW)
Peak Pulse Current(Ippm) 4.6A
Max Clamping Voltage 328V
Minimum Breakdown Voltage 209V
STAND-OFF Voltage (Vwm) 185V
Unidirectional Channels 1
Type Zener
Status Active
Packaging Reel - TR
Manufacturer Bourns Inc.
Categories Circuit Protection
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1.5SMC220A
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
1.5SMC220A Price

1.5SMC220A Datasheet
1.5SMC220A Application

1.5SMC220A Replacement
1.5SMC220A Pdf

1.5SMC220A Pinout
1.5SMC220A Image

1.5SMC220A Picture
1.5SMC220A In Stock

1.5SMC220A Distributor
1.5SMC220A TVS - Diodes

Image
Mfr.Part No
Description
Stock
GENERAL PURPOSE J-FET SINGLE OPERATIONAL AMPLIFIER
267
Silicon Epitaxial Planar Zener Diode for Stabilized Power Supply
2246
N-Channel, 30-V (D-S) MOSFET
2700
IC SWITCH DUAL 1X1 SM8
360
NPN SILICON HIGH FREQUENCY TRANSISTOR
90

Top Sellers