Search
Filters

3059P-1-502M

Part No :
3059P-1-502M
Manufacturer :
Catalog :
Trimmer Potentiometers
Description :
TRIMMER 5K OHM 1W PC PIN SIDE
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 470 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Bourns Inc.
Packaging Tube
Resistance 5 kOhms
Power (Watts) 1W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 22
Adjustment Type Side Adjustment
Resistive Material Cermet
Mounting Style Panel Mount, Through Hole
Termination Style PC Pins
Dimension Rectangular - 0.315" x 0.190" Face x 1.250" L (8.00mm x 4.83mm x 31.75mm)
Part Number Series 3059P
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
Win Source Part Number 810149-3059P-1-502M
Products specifications
ECAD Module
Manufacturer Bourns Inc.
Packaging Tube
Resistance 5 kOhms
Power (Watts) 1W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 22
Adjustment Type Side Adjustment
Resistive Material Cermet
Mounting Style Panel Mount, Through Hole
Termination Style PC Pins
Dimension Rectangular - 0.315" x 0.190" Face x 1.250" L (8.00mm x 4.83mm x 31.75mm)
Part Number Series 3059P
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
Win Source Part Number 810149-3059P-1-502M
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 3059P-1-502M
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
3059P-1-502M Price

3059P-1-502M Datasheet
3059P-1-502M Application

3059P-1-502M Replacement
3059P-1-502M Pdf

3059P-1-502M Pinout
3059P-1-502M Image

3059P-1-502M Picture
3059P-1-502M In Stock

3059P-1-502M Distributor
3059P-1-502M Trimmer Potentiometers

Image
Mfr.Part No
Description
Stock
IC MPU Z80 10MHZ 100LQFP
31
Trans MOSFET P-CH 20V 4.5A 3-Pin SOT-23 Reel package
460
OptiMOSTM Power-Transistor
1865
TRANS NPN 60V 2A 3-PIN ATV
72
DIODE SCHOTTKY 50V 2A DO214AA
146
2.7 V to 5.5 V, 4.5 us, 8-Bit ADC in 8-Lead microSOIC/DIP
124
3.3-V ABT OCTAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS

Top Sellers