Search
Filters

3223W-1-205E

Part No :
3223W-1-205E
Manufacturer :
Catalog :
Trimmer Potentiometers
Description :
3 mm SMD Trimpot® Trimming Potentiometer | TRIMMER 2M OHM 0.125W J LEAD TOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Potentiometers, Variable Resistors
Manufacturer Bourns Inc.
Packaging Reel
Resistance 2 MOhms
Power (W) 0.125W, 1/8W
Tolerance ±20%
Temperature Coefficient ±100ppm/°C
Number of Turns 11
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Style SMD
Termination Style J Lead
Parts Dimension Rectangular - 0.154" x 0.125" Face x 0.164" H (3.90mm x 3.18mm x 4.16mm)
Family Part Number 3223W
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1128119-3223W-1-205E
Manufacturer Homepage www.bourns.com
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
Bourns Inc. 3223W-1-205E is available at WIN SOURCE. Please review product page below for detailed information, including 3223W-1-205E price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 3223W-1-205E to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Potentiometers, Variable Resistors
Manufacturer Bourns Inc.
Packaging Reel
Resistance 2 MOhms
Power (W) 0.125W, 1/8W
Tolerance ±20%
Temperature Coefficient ±100ppm/°C
Number of Turns 11
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Style SMD
Termination Style J Lead
Parts Dimension Rectangular - 0.154" x 0.125" Face x 0.164" H (3.90mm x 3.18mm x 4.16mm)
Family Part Number 3223W
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1128119-3223W-1-205E
Manufacturer Homepage www.bourns.com
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 3223W-1-205E
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
3223W-1-205E Price

3223W-1-205E Datasheet
3223W-1-205E Application

3223W-1-205E Replacement
3223W-1-205E Pdf

3223W-1-205E Pinout
3223W-1-205E Image

3223W-1-205E Picture
3223W-1-205E In Stock

3223W-1-205E Distributor
3223W-1-205E Trimmer Potentiometers

Image
Mfr.Part No
Description
Stock
IC SUPERVISOR MPU SOT23-6
210
POWER TRANSISTORS(10A,30-80V,50W)
2
FIXED IND 22UH 1.08A 310 MOHM
1160
1 Ω On Resistance, ±15 V/+12 V/±5 V iCMOS SPST Switches | IC SWITCH SPST 1OHM RON 8MSOP
IC CPLD 36MC 7.5NS 44VQFP
468
1-Channel Single ADC SAR 125ksps 12-bit Serial 8-Pin PDIP N / IC ADC 12BIT SERIAL 8-DIP
IC MMIC AMP LNA WLCSP6
471

Top Sellers