Search
Filters

3224G-1-203E

Part No :
3224G-1-203E
Manufacturer :
Catalog :
Trimmer Potentiometers
Description :
TRIMMER 20K OHM 0.25W GW SIDE
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 192 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Bourns Inc.
Packaging Reel
Resistance 20 kOhms
Power (Watts) 0.25W, 1/4W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 12
Adjustment Type Side Adjustment
Resistive Material Cermet
Mounting Style SMD
Termination Style Gull Wing
Dimension Rectangular - 0.181" x 0.138" Face x 0.154" H (4.60mm x 3.50mm x 3.90mm)
Part Number Series 3224G
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
Win Source Part Number 811560-3224G-1-203E
Bourns Inc. 3224G-1-203E is available at WIN SOURCE. Please review product page below for detailed information, including 3224G-1-203E price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 3224G-1-203E to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer Bourns Inc.
Packaging Reel
Resistance 20 kOhms
Power (Watts) 0.25W, 1/4W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 12
Adjustment Type Side Adjustment
Resistive Material Cermet
Mounting Style SMD
Termination Style Gull Wing
Dimension Rectangular - 0.181" x 0.138" Face x 0.154" H (4.60mm x 3.50mm x 3.90mm)
Part Number Series 3224G
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
Win Source Part Number 811560-3224G-1-203E
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 3224G-1-203E
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
3224G-1-203E Price

3224G-1-203E Datasheet
3224G-1-203E Application

3224G-1-203E Replacement
3224G-1-203E Pdf

3224G-1-203E Pinout
3224G-1-203E Image

3224G-1-203E Picture
3224G-1-203E In Stock

3224G-1-203E Distributor
3224G-1-203E Trimmer Potentiometers

Image
Mfr.Part No
Description
Stock
CMOS 8/16-Bit Microprocessor
2
MOSFET N-CH 60V 20A TO-220
74
Hex inverter with open-drain outputs
1052
FIXED IND 47UH 440MA 644 MOHM
600
IC MOTOR DRIVER PWM 8-MSOP
300
24-Bit 105 dB Audio Codec with Volume Control
2371
IC XDCP SGL 100TAP 10K 8-TSSOP
200
IC EEPROM 16KBIT 200NS 32PLCC / EEPROM Parallel 16K-bit 2K x 8 5V 32-Pin PLCC

Top Sellers