Search
Filters

3224J-1-101E

Part No :
3224J-1-101E
Manufacturer :
Catalog :
Trimmer Potentiometers
Description :
TRIMMER 100OHM 0.25W J LEAD SIDE / 3224 - 4 mm SMD Trimpot® Trimming Potentiometer
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Bourns Inc.
Packaging Reel
Resistance 100 Ohms
Power (Watts) 0.25W, 1/4W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 12
Adjustment Type Side Adjustment
Resistive Material Cermet
Mounting Style SMD
Termination Style J Lead
Dimension Rectangular - 0.181" x 0.138" Face x 0.146" H (4.60mm x 3.50mm x 3.71mm)
Part Number Series 3224J
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Balance
Win Source Part Number 806661-3224J-1-101E
Products specifications
ECAD Module
Manufacturer Bourns Inc.
Packaging Reel
Resistance 100 Ohms
Power (Watts) 0.25W, 1/4W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 12
Adjustment Type Side Adjustment
Resistive Material Cermet
Mounting Style SMD
Termination Style J Lead
Dimension Rectangular - 0.181" x 0.138" Face x 0.146" H (4.60mm x 3.50mm x 3.71mm)
Part Number Series 3224J
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Balance
Win Source Part Number 806661-3224J-1-101E
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 3224J-1-101E
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
3224J-1-101E Price

3224J-1-101E Datasheet
3224J-1-101E Application

3224J-1-101E Replacement
3224J-1-101E Pdf

3224J-1-101E Pinout
3224J-1-101E Image

3224J-1-101E Picture
3224J-1-101E In Stock

3224J-1-101E Distributor
3224J-1-101E Trimmer Potentiometers

Image
Mfr.Part No
Description
Stock
IC FLASH 128MBIT 150NS 64EASYBGA
3
±15kV, ESD-Protected, +5V Powered, RS-232 Transmitters/Receivers | IC TXRX RS-232 5V ESD 16-SOIC
45
IC REG LDO 1.5V 1.5A / LDO Regulator Pos 1.5V 1.5A 4-Pin(3+Tab) TO-263 T/R
74
IC TXRX RS232 INTELLIGNT 20TSSOP
170
N-channel TrenchPLUS standard level FET
220
Integrated Silicon Pressure Sensor On-Chip Signal Conditioned, Temperature Compensated and Calibrated
MOSFET N-CH 600V 7.3A TO220-FP
8507

Top Sellers