Search
Filters

3262X-1-502

Part No :
3262X-1-502
Manufacturer :
Catalog :
Trimmer Potentiometers
Description :
TRIMMER 5K OHM 0.25W PC PIN SIDE
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 10,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Bourns Inc.
Packaging Tube
Resistance 5 kOhms
Power (Watts) 0.25W, 1/4W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 12
Adjustment Type Side Adjustment
Resistive Material Cermet
Mounting Style Through Hole
Termination Style PC Pins
Dimension Rectangular - 0.250" x 0.170" Face x 0.250" H (6.35mm x 4.32mm x 6.35mm)
Part Number Series 3262X
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity High
Fake Threat In the Open Market 73 pct.
Supply and Demand Status Balance
Win Source Part Number 802721-3262X-1-502
Bourns Inc. 3262X-1-502 is available at WIN SOURCE. Please review product page below for detailed information, including 3262X-1-502 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 3262X-1-502 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer Bourns Inc.
Packaging Tube
Resistance 5 kOhms
Power (Watts) 0.25W, 1/4W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 12
Adjustment Type Side Adjustment
Resistive Material Cermet
Mounting Style Through Hole
Termination Style PC Pins
Dimension Rectangular - 0.250" x 0.170" Face x 0.250" H (6.35mm x 4.32mm x 6.35mm)
Part Number Series 3262X
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity High
Fake Threat In the Open Market 73 pct.
Supply and Demand Status Balance
Win Source Part Number 802721-3262X-1-502
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 3262X-1-502
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
3262X-1-502 Price

3262X-1-502 Datasheet
3262X-1-502 Application

3262X-1-502 Replacement
3262X-1-502 Pdf

3262X-1-502 Pinout
3262X-1-502 Image

3262X-1-502 Picture
3262X-1-502 In Stock

3262X-1-502 Distributor
3262X-1-502 Trimmer Potentiometers

Image
Mfr.Part No
Description
Stock
IC MPU Z180 8MHZ 80QFP
207
OPTOISO 4.17KV DARLINGTON 6SMD
600
IC GATE NOR 4CH 2-INP 14-SO
51
IC OPAMP JFET 3MHZ 8SOIC
5183
IC D-TYPE POS TRG SNGL 24TSSOP / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 24-Pin TSSOP T/R
25

Top Sellers