Search
Filters

3266X-1-502LF

Part No :
3266X-1-502LF
Manufacturer :
Catalog :
Trimmer Potentiometers
Description :
TRIMMER 5K OHM 0.25W PC PIN SIDE
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,075 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Bourns Inc.
Packaging Tube
Resistance 5 kOhms
Power (Watts) 0.25W, 1/4W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 12
Adjustment Type Side Adjustment
Resistive Material Cermet
Mounting Style Through Hole
Termination Style PC Pins
Dimension Rectangular - 0.250" x 0.170" Face x 0.270" H (6.35mm x 4.31mm x 6.85mm)
Part Number Series 3266X
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Win Source Part Number 806581-3266X-1-502LF
Products specifications
ECAD Module
Manufacturer Bourns Inc.
Packaging Tube
Resistance 5 kOhms
Power (Watts) 0.25W, 1/4W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 12
Adjustment Type Side Adjustment
Resistive Material Cermet
Mounting Style Through Hole
Termination Style PC Pins
Dimension Rectangular - 0.250" x 0.170" Face x 0.270" H (6.35mm x 4.31mm x 6.85mm)
Part Number Series 3266X
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Win Source Part Number 806581-3266X-1-502LF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 3266X-1-502LF
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
3266X-1-502LF Price

3266X-1-502LF Datasheet
3266X-1-502LF Application

3266X-1-502LF Replacement
3266X-1-502LF Pdf

3266X-1-502LF Pinout
3266X-1-502LF Image

3266X-1-502LF Picture
3266X-1-502LF In Stock

3266X-1-502LF Distributor
3266X-1-502LF Trimmer Potentiometers

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 5.5KHZ RRO 14TSSOP
267
LED RED DIFF 3MM ROUND T/H
1165
TRIAC ALTERNISTOR 600V 12A D2PAK
18
PSoC® Programmable System-on-Chip™
3
3-Terminal, Low Dropout Voltage Dropper Type
DIODE SCHOTTKY 650V 12A TO247-3 / 5th Generation thinQ SiC Schottky Diode
1
Low-Voltage 8-Bit I2C and SMBus I/O Expander with Interrupt Output, RESET, I/ODirection Registers, and Programmable Pull-up/Pull-down | IC I/O EXPANDER I2C 8BIT 16UCSP
142

Top Sellers