Search
Filters

3269X-1-503G

Part No :
3269X-1-503G
Manufacturer :
Catalog :
Trimmer Potentiometers
Description :
TRIMMER 50K OHM 0.25W GW SIDE
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 121 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Bourns Inc.
Packaging Reel
Resistance 50 kOhms
Power (Watts) 0.25W, 1/4W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 12
Adjustment Type Side Adjustment
Resistive Material Cermet
Mounting Style SMD
Termination Style Gull Wing
Dimension Rectangular - 0.250" x 0.170" Face x 0.293" H (6.35mm x 4.32mm x 7.44mm)
Part Number Series 3269X
Manufacturer Pack Quantity 500
MSL Level 2 (1 Year)
Popularity Low
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Limited
Win Source Part Number 812107-3269X-1-503G
Bourns Inc. 3269X-1-503G is available at WIN SOURCE. Please review product page below for detailed information, including 3269X-1-503G price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 3269X-1-503G to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer Bourns Inc.
Packaging Reel
Resistance 50 kOhms
Power (Watts) 0.25W, 1/4W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 12
Adjustment Type Side Adjustment
Resistive Material Cermet
Mounting Style SMD
Termination Style Gull Wing
Dimension Rectangular - 0.250" x 0.170" Face x 0.293" H (6.35mm x 4.32mm x 7.44mm)
Part Number Series 3269X
Manufacturer Pack Quantity 500
MSL Level 2 (1 Year)
Popularity Low
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Limited
Win Source Part Number 812107-3269X-1-503G
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 3269X-1-503G
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
3269X-1-503G Price

3269X-1-503G Datasheet
3269X-1-503G Application

3269X-1-503G Replacement
3269X-1-503G Pdf

3269X-1-503G Pinout
3269X-1-503G Image

3269X-1-503G Picture
3269X-1-503G In Stock

3269X-1-503G Distributor
3269X-1-503G Trimmer Potentiometers

Image
Mfr.Part No
Description
Stock
IC SMBUS LVL2 BATT CHRGR 28TQFN
16157
Universal Serial Bus Full Speed Function Controller with Enhanced DMA Support
25
HVIC BRIDGE DVR 3PHASE 36-SSOP
500
N - CHANNEL ENHANCEMENT MODE LOW THRESHOLD POWER MOS TRANSISTOR
17
IC FRONT-END DUAL RCVR 28-TSSOP
55

Top Sellers