Search
Filters

3296W-1-103

Part No :
3296W-1-103
Manufacturer :
Catalog :
Trimmer Potentiometers
Description :
TRIMMER 10K OHM 0.5W PC PIN TOP / 3296 - 3/8 ” Square Trimpot® Trimming Potentiometer
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 697 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Bourns Inc.
Packaging Tube
Resistance 10 kOhms
Power (Watts) 0.5W, 1/2W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 25
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Style Through Hole
Termination Style PC Pins
Dimension Rectangular - 0.375" x 0.190" Face x 0.395" H (9.53mm x 4.83mm x 10.03mm)
Part Number Series 3296W
Manufacturer Pack Quantity 100
MSL Level Not Applicable
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
Win Source Part Number 809382-3296W-1-103
Products specifications
ECAD Module
Manufacturer Bourns Inc.
Packaging Tube
Resistance 10 kOhms
Power (Watts) 0.5W, 1/2W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 25
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Style Through Hole
Termination Style PC Pins
Dimension Rectangular - 0.375" x 0.190" Face x 0.395" H (9.53mm x 4.83mm x 10.03mm)
Part Number Series 3296W
Manufacturer Pack Quantity 100
MSL Level Not Applicable
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
Win Source Part Number 809382-3296W-1-103
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 3296W-1-103
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
3296W-1-103 Price

3296W-1-103 Datasheet
3296W-1-103 Application

3296W-1-103 Replacement
3296W-1-103 Pdf

3296W-1-103 Pinout
3296W-1-103 Image

3296W-1-103 Picture
3296W-1-103 In Stock

3296W-1-103 Distributor
3296W-1-103 Trimmer Potentiometers

Image
Mfr.Part No
Description
Stock
TVS DIODE 6.5V 11.2V DO214AA
3316
IC MCU 8BIT 16KB FLASH 28SSOP
117
ULTRA 27-LINE, PLUG AND PLAY SCSI TERMINATOR
106
HALL-EFFECT LATCHES FOR HIGH-TEMPERATURE OPERATION
1000
Single/Dual/Quad 220MHz, 1500V/us Operational Amplifiers with Programmable Supply Current
250
Single Channel, 12/16-Bit, Serial Input, Current Source & Voltage Output DAC
9

Top Sellers