Search
Filters

3314G-2-202E

TRIMMER 2K OHM 0.25W SMD
Manufacturer: Bourns Inc.
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1,000 In Stock
Bourns Inc. 3314G-2-202E is available at WIN SOURCE. Please review product page below for detailed information, including 3314G-2-202E price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 3314G-2-202E to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Potentiometers, Variable Resistors
Manufacturer Bourns Inc.
Series Trimpot 3314 - Sealed
Packaging Reel package
Resistance (Ohms) 2k
Power (Watts) 0.25W, 1/4W
Tolerance ±20%
Temperature Coefficient ±100ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting SMD
Termination Style Gull Wing
Dimension Square - 0.177" x 0.177" Face x 0.100" H (4.50mm x 4.50mm x 2.55mm)
Win Source Part Number 763268-3314G-2-202E
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
Categories Potentiometers, Variable Resistors
Manufacturer Bourns Inc.
Series Trimpot 3314 - Sealed
Packaging Reel package
Resistance (Ohms) 2k
Power (Watts) 0.25W, 1/4W
Tolerance ±20%
Temperature Coefficient ±100ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting SMD
Termination Style Gull Wing
Dimension Square - 0.177" x 0.177" Face x 0.100" H (4.50mm x 4.50mm x 2.55mm)
Win Source Part Number 763268-3314G-2-202E
Storage Condition Dry storage cabinet & Humidity protection package
3314G-2-202E Price

3314G-2-202E Datasheet
3314G-2-202E Application

3314G-2-202E Replacement
3314G-2-202E Pdf

3314G-2-202E Pinout
3314G-2-202E Image

3314G-2-202E Picture
3314G-2-202E In Stock

3314G-2-202E Distributor
3314G-2-202E Trimmer Potentiometers

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BUCK 32TQFN
16
Calibrated 12-Bit ADC with T/H and Reference
24
IC OPAMP GP 3MHZ RRO 8SOIC
47746
SIDACTOR BI 65V 150A DO-214AA
710
IC REG LDO 1.8V 0.6A SOT89-3
8380
IC LEVEL TRANSLATOR 2MBPS SC70-6
2204
MOSFET N-CH 600V 2.8A IPAK
390