Search
Filters

3362P-1-500

Part No :
3362P-1-500
Manufacturer :
Catalog :
Trimmer Potentiometers
Description :
TRIMMER 50 OHM 0.5W PC PIN TOP / 3362 - 1/4 ” Square Trimming Potentiometer
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 211 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Bourns Inc.
Packaging Tube
Resistance 50 Ohms
Power (Watts) 0.5W, 1/2W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Style Through Hole
Termination Style PC Pins
Dimension Rectangular - 0.275" x 0.260" Face x 0.185" H (6.99mm x 6.60mm x 4.70mm)
Part Number Series 3362P
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
Win Source Part Number 811357-3362P-1-500
Bourns Inc. 3362P-1-500 is available at WIN SOURCE. Please review product page below for detailed information, including 3362P-1-500 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 3362P-1-500 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer Bourns Inc.
Packaging Tube
Resistance 50 Ohms
Power (Watts) 0.5W, 1/2W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Style Through Hole
Termination Style PC Pins
Dimension Rectangular - 0.275" x 0.260" Face x 0.185" H (6.99mm x 6.60mm x 4.70mm)
Part Number Series 3362P
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
Win Source Part Number 811357-3362P-1-500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 3362P-1-500
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
3362P-1-500 Price

3362P-1-500 Datasheet
3362P-1-500 Application

3362P-1-500 Replacement
3362P-1-500 Pdf

3362P-1-500 Pinout
3362P-1-500 Image

3362P-1-500 Picture
3362P-1-500 In Stock

3362P-1-500 Distributor
3362P-1-500 Trimmer Potentiometers

Image
Mfr.Part No
Description
Stock
V40HLTM, V50HLTM 16/8, 16-BIT MICROPROCESSOR
3
FET RF 65V 1.99GHZ NI780S / Trans RF MOSFET N-CH 65V 3-Pin NI-780S T/R
Dual buffer/line driver with 5 V tolerant inputs/outputs; inverting; 3-state
360
15 AMPERE DARLINGTON COMPLEMENTARY SILICON POWER TRANSISTORS 150−250 VOLTS, 150 WATTS
17
DIODE ARRAY GP 600V 8A TO220AB
9

Top Sellers