Search
Filters

3362S-1-504LF

Part No :
3362S-1-504LF
Manufacturer :
Catalog :
Trimmer Potentiometers
Description :
TRIMMER 500KOHM 0.5W PC PIN SIDE
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 695 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Bourns Inc.
Packaging Tube
Resistance 500 kOhms
Power (Watts) 0.5W, 1/2W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 1
Adjustment Type Side Adjustment
Resistive Material Cermet
Mounting Style Through Hole
Termination Style PC Pins
Dimension Rectangular - 0.275" x 0.260" Face x 0.275" H (6.99mm x 6.60mm x 6.99mm)
Part Number Series 3362S
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
Win Source Part Number 809391-3362S-1-504LF
Products specifications
ECAD Module
Manufacturer Bourns Inc.
Packaging Tube
Resistance 500 kOhms
Power (Watts) 0.5W, 1/2W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 1
Adjustment Type Side Adjustment
Resistive Material Cermet
Mounting Style Through Hole
Termination Style PC Pins
Dimension Rectangular - 0.275" x 0.260" Face x 0.275" H (6.99mm x 6.60mm x 6.99mm)
Part Number Series 3362S
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
Win Source Part Number 809391-3362S-1-504LF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 3362S-1-504LF
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
3362S-1-504LF Price

3362S-1-504LF Datasheet
3362S-1-504LF Application

3362S-1-504LF Replacement
3362S-1-504LF Pdf

3362S-1-504LF Pinout
3362S-1-504LF Image

3362S-1-504LF Picture
3362S-1-504LF In Stock

3362S-1-504LF Distributor
3362S-1-504LF Trimmer Potentiometers

Image
Mfr.Part No
Description
Stock
36V, 2.2MHz Step-Down Converter with Low Operating Current
55
MOSFET P-CH 20V 5.6A 8SOIC
304
32-bit ARM Cortex-M0+ microcontroller; up to 16 kB flash and 4 kB SRAM
777
MOS FET Relays | SSR RELAY SPST-NO 120MA 0-80V
80
IC REG BUCK ADJ 5A
IC VREF SHUNT 1.225V SOT23-3
IC COUNTER 8BIT BINARY 20DIP / Counter Single 8-Bit Binary UP/Down 20-Pin PDIP Tube
30

Top Sellers