The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

4310R-101-103LF

Part No 4310R-101-103LF
Manufacturer Bourns Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 9 RES 10K OHM 10SIP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Resistors
Manufacturer Bourns Inc.
Series 4300R
Packaging Bulk
Circuit Type Bussed
Resistance (Ohms) 10k
Tolerance ±2%
Number of Resistors 9
Number of Pins 10
Power Per Element 200mW
Temperature Coefficient ±100ppm/°C
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 10-SIP
Manufacturer Package 10-SIP
Dimension 0.984" L x 0.085" W (24.99mm x 2.16mm)
Height - Seated (Maximum) 0.195" (4.95mm)
Win Source Part Number 763626-4310R-101-103LF
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
Family Name 4300R
Introduction Date June 13, 2000
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
L101C103;  L101S103LF3T;  RKC9BD103G; 

Description

The 4300R series resistor by Bourns Inc. is a 10k ohms bussed circuit type with a tolerance of ±2%. It has a temperature coefficient of ±100ppm/°C and a power per element of 200mW. This resistor has 9 elements and 10 pins, and it is mounted using through-hole technology. The package is a 10-SIP, and the dimension is 0.984" L x 0.085" W (24.99mm x 2.16mm). It has a height of 0.195" (4.95mm) when seated. This product was introduced on June 13, 2000, and its ECCN is EAR99. The country of origin is the United States of America, and the estimated EOL date is 2027. This product is not halogen-free and has a medium popularity. The fake threat in the open market is 40 pct. The supply and demand status is limited.