Search
Filters

4814P-1-220

Part No : 4814P-1-220
Manufacturer : Bourns Inc.
Catalog : Resistor Networks,Arrays
Description : RES ARRAY 7 RES 22 OHM 14SOIC
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Resistors
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Circuit Type Isolated
Resistance (Ohms) 22
Tolerance ±1 Ohm
Number of Resistors 7
Number of Pins 14
Power Per Element 160mW
Temperature Coefficient ±250ppm/°C
Temperature Range - Operating -55°C to 125°C
Applications Automotive AEC-Q200
Mounting SMD (SMT)
Case / Package 14-SOM
Height - Seated (Max) 0.094" (2.40mm)
Win Source Part Number 1005650-4814P-1-220
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
Bourns Inc. 4814P-1-220 is available at WIN SOURCE. Please review product page below for detailed information, including 4814P-1-220 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 4814P-1-220 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Resistors
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Circuit Type Isolated
Resistance (Ohms) 22
Tolerance ±1 Ohm
Number of Resistors 7
Number of Pins 14
Power Per Element 160mW
Temperature Coefficient ±250ppm/°C
Temperature Range - Operating -55°C to 125°C
Applications Automotive AEC-Q200
Mounting SMD (SMT)
Case / Package 14-SOM
Height - Seated (Max) 0.094" (2.40mm)
Win Source Part Number 1005650-4814P-1-220
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 4814P-1-220
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
4814P-1-220 Price

4814P-1-220 Datasheet
4814P-1-220 Application

4814P-1-220 Replacement
4814P-1-220 Pdf

4814P-1-220 Pinout
4814P-1-220 Image

4814P-1-220 Picture
4814P-1-220 In Stock

4814P-1-220 Distributor
4814P-1-220 Resistor Networks,Arrays

Image
Mfr.Part No
Description
Stock
MOSFET 2N-CH 20V 5.9A 8-SOIC
518
32K X 8 High Speed CMOS Static RAM
2
Quad Differential Bus Transceiver
83
IC 12-BIT QUAD SERIAL D/A 20SSOP
13
DIODE ZENER 8.2V 250MW 2DFN
100
MOSFET N-CH 60V 90A TO252-3
8-BIT UNIVERSAL SHIFT/STORAGE REGISTERS WITH 3-STATE OUTPUTS
13
Single, Dual, Quad 200MHz Low Noise Precision Op Amps
5

Top Sellers