The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

4816P-T01-102

Part No 4816P-T01-102
Manufacturer Bourns Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 8 RES 1K OHM 16SOIC
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
Pricing & Ordering $1.439 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
26+
$1.9790
$51.454
62+
$1.6240
$100.688
96+
$1.5730
$151.008
132+
$1.5220
$200.904
170+
$1.4710
$250.070
228+
$1.3190
$300.732
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 24 pieces
MOQ: 26 pcs
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
Categories Resistors
Manufacturer Bourns Inc.
Series 4800P
Packaging Tube
Circuit Type Isolated
Resistance (Ohms) 1k
Tolerance ±2%
Number of Resistors 8
Number of Pins 16
Power Per Element 160mW
Temperature Coefficient ±100ppm/°C
Operating Temperature Range -55°C ~ 125°C
Applications Automotive AEC-Q200
Mounting SMD
Package 16-SOIC (0.220", 5.59mm Width)
Manufacturer Package 16-SOM
Dimension 0.440" L x 0.220" W (11.18mm x 5.59mm)
Height - Seated (Maximum) 0.094" (2.40mm)
Win Source Part Number 763711-4816P-T01-102
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited

Description

Bourns Inc.'s 763711-4816P-T01-102 is a resistor component that comes in a tube package. It belongs to the 4800P series and is designed for automotive AEC-Q200 applications. The product has a medium popularity with a 52% fake threat in the open market. The product offers limited supply and demand status, and its tolerance is ±2%. The product is designed to meet specific needs and requirements, making it an ideal choice for custom applications. Bourns Inc. is a reputable company in the electronics industry.