Search
Filters

51AAD-B28-A15L

Part No : 51AAD-B28-A15L
Manufacturer : Bourns Inc.
Catalog : Rotary Potentiometers,Rheostats
Description : 51/53 - Sealed 1/2 ” (12.5 mm) Square Control | POT 10K OHM 1W CERMET LINEAR
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 200 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Potentiometers, Variable Resistors
Manufacturer Bourns Inc.
Packaging Bulk
Resistance (Ohms) 10k
Tolerance ±10%
Power (W) 1W
Built in Switch None
Number of Turns 1
Taper Linear
Number of Gangs 1
Adjustment Type Side Adjustment
Temperature Coefficient ±150ppm/°C
Rotation 290°
Resistive Material Cermet
Termination Style PC Pins
Actuator Type Slotted
Actuator Length 0.875" (22.23mm)
Actuator Diameter 0.250" (6.35mm)
Bushing Thread 3/8-32
Mounting Style Panel Mount
Size - Body Rectangular - 0.521" x 0.492" Face x 0.521" H (13.25mm x 12.50mm x 13.25mm)
Family Part Number 51AAD
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1129066-51AAD-B28-A15L
Manufacturer Homepage www.bourns.com
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
Bourns Inc. 51AAD-B28-A15L is available at WIN SOURCE. Please review product page below for detailed information, including 51AAD-B28-A15L price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 51AAD-B28-A15L to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Potentiometers, Variable Resistors
Manufacturer Bourns Inc.
Packaging Bulk
Resistance (Ohms) 10k
Tolerance ±10%
Power (W) 1W
Built in Switch None
Number of Turns 1
Taper Linear
Number of Gangs 1
Adjustment Type Side Adjustment
Temperature Coefficient ±150ppm/°C
Rotation 290°
Resistive Material Cermet
Termination Style PC Pins
Actuator Type Slotted
Actuator Length 0.875" (22.23mm)
Actuator Diameter 0.250" (6.35mm)
Bushing Thread 3/8-32
Mounting Style Panel Mount
Size - Body Rectangular - 0.521" x 0.492" Face x 0.521" H (13.25mm x 12.50mm x 13.25mm)
Family Part Number 51AAD
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1129066-51AAD-B28-A15L
Manufacturer Homepage www.bourns.com
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 51AAD-B28-A15L
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
51AAD-B28-A15L Price

51AAD-B28-A15L Datasheet
51AAD-B28-A15L Application

51AAD-B28-A15L Replacement
51AAD-B28-A15L Pdf

51AAD-B28-A15L Pinout
51AAD-B28-A15L Image

51AAD-B28-A15L Picture
51AAD-B28-A15L In Stock

51AAD-B28-A15L Distributor
51AAD-B28-A15L Rotary Potentiometers,Rheostats

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.5V 0.15A 5TSOP
2810
High Efficiency SO-8 N-Channel Switching Regulator Controller
123
IC OPAMP VFB 240MHZ 8SOIC
325
Glass Passivated Single-In-Line Bridge Rectifier
95
RES 0.051 OHM 1% 1/4W 1206
246

Top Sellers