Search
Filters

CD0603-B0140R

Part No : CD0603-B0140R
Manufacturer : Bourns Inc.
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 40V 100MA 0603
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,601 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Not For New Designs
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 100mA
Voltage - Forward (Vf) (Max) @ If 450mV @ 10mA
Current - Reverse Leakage @ Vr 1μA @ 10V
Capacitance @ Vr, F 9pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package 0603
Operating Temperature - Junction -40°C to 125°C
Win Source Part Number 1028088-CD0603-B0140R
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
The Bourns Inc. CD0603-B0140R is a Schottky diodes, encapsulated in 0603 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 40V and 450mV @ 10mA, separately. The highest operating temperature of the CD0603-B0140R is -40°C to 125°C. It can deliver 100mA average rectified current and 1μA @ 10V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Not For New Designs
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 100mA
Voltage - Forward (Vf) (Max) @ If 450mV @ 10mA
Current - Reverse Leakage @ Vr 1μA @ 10V
Capacitance @ Vr, F 9pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package 0603
Operating Temperature - Junction -40°C to 125°C
Win Source Part Number 1028088-CD0603-B0140R
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD0603-B0140R
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
CD0603-B0140R Price

CD0603-B0140R Datasheet
CD0603-B0140R Application

CD0603-B0140R Replacement
CD0603-B0140R Pdf

CD0603-B0140R Pinout
CD0603-B0140R Image

CD0603-B0140R Picture
CD0603-B0140R In Stock

CD0603-B0140R Distributor
CD0603-B0140R Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC MULTIPLEXER 4X1 16SOIC
498
400W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSORS
5500
128K x 36, 256K x 18 3.3V Synchronous SRAMs 3.3V I/O, Pipelined Outputs Burst Counter, Single Cycle Deselect | IC SRAM 4.5M PARALLEL 100TQFP
37
4M-BIT [512Kx8/256Kx16] CMOS SINGLE VOLTAGE 5V ONLY BOOT SECTOR FLASH MEMORY
IC COMPARATOR MAGNITUDE 16SO
106
IC MUX/DEMUX DUAL 4X1 16TSSOP
280

Top Sellers