Search
Filters

CD214A-B330LF

Part No :
CD214A-B330LF
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE SCHOTTKY 30V 3A SMA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 500mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 30V
Capacitance @ Vr, F 250pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 1028118-CD214A-B330LF
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Quantity per package 5k pcs
The Bourns Inc. CD214A-B330LF is a Schottky diodes, encapsulated in SMA (DO-214AC) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 30V and 500mV @ 3A, separately. The highest operating temperature of the CD214A-B330LF is -55°C to 125°C. It can deliver 3A average rectified current and 500μA @ 30V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 500mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 30V
Capacitance @ Vr, F 250pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 1028118-CD214A-B330LF
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Quantity per package 5k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD214A-B330LF
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
CD214A-B330LF Price

CD214A-B330LF Datasheet
CD214A-B330LF Application

CD214A-B330LF Replacement
CD214A-B330LF Pdf

CD214A-B330LF Pinout
CD214A-B330LF Image

CD214A-B330LF Picture
CD214A-B330LF In Stock

CD214A-B330LF Distributor
CD214A-B330LF Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 12A PPAK CHIPFET
57
16-BIT PROGRAMMABLE READ-ONLY MEMORIES
LED XLAMP WARM WHITE 2200K 2SMD
300
N-Channel Advanced Power MOSFET
3250
IC 2DRVR/2RCVR RS232 3V 20-SSOP
278
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
3700
Transient Voltag e Suppressors for ESD Protection 200 WATTS 2.5-7.0 VOLTS
1500

Top Sellers