Search
Filters

CD214A-B360LF

Part No : CD214A-B360LF
Manufacturer : Bourns Inc.
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 60V 3A SMA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 700mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 60V
Capacitance @ Vr, F 250pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 1028120-CD214A-B360LF
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Quantity per package 5k pcs
The Bourns Inc. CD214A-B360LF is a Schottky diodes, encapsulated in SMA (DO-214AC) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 60V and 700mV @ 3A, separately. The highest operating temperature of the CD214A-B360LF is -55°C to 125°C. It can deliver 3A average rectified current and 500μA @ 60V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 700mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 60V
Capacitance @ Vr, F 250pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 1028120-CD214A-B360LF
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Quantity per package 5k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD214A-B360LF
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
CD214A-B360LF Price

CD214A-B360LF Datasheet
CD214A-B360LF Application

CD214A-B360LF Replacement
CD214A-B360LF Pdf

CD214A-B360LF Pinout
CD214A-B360LF Image

CD214A-B360LF Picture
CD214A-B360LF In Stock

CD214A-B360LF Distributor
CD214A-B360LF Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Bi-directional transient voltage protection
3500
IC STATIC SHFT REG 8STG 16-SOIC
1252
2A Low Dropout Voltage Regulator with Shut Down Switch
1114
24-Bit ANALOG-TO-DIGITAL CONVERTER
99
IC DAC 12BIT I2C OCTAL 14DFN
12
IC REG LINEAR 1.7V 0.15A SOT23-5
3201
ADJUSTABLE PRECISION ZENER SHUNT REGULATOR
352
FIXED IND 22UH 450MA 876 MOHM
200

Top Sellers