Search
Filters

CD214A-F1400

Part No : CD214A-F1400
Manufacturer : Bourns Inc.
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 400V 1A DO214AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 5μA @ 40V
Capacitance @ Vr, F 10pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package DO-214AC
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1028122-CD214A-F1400
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
The Bourns Inc. CD214A-F1400 is a Standard diodes, encapsulated in DO-214AC Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 400V and 1.25V @ 1A, separately. The highest operating temperature of the CD214A-F1400 is -55°C to 150°C. It can deliver 1A average rectified current and 5μA @ 40V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 5μA @ 40V
Capacitance @ Vr, F 10pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package DO-214AC
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1028122-CD214A-F1400
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD214A-F1400
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
CD214A-F1400 Price

CD214A-F1400 Datasheet
CD214A-F1400 Application

CD214A-F1400 Replacement
CD214A-F1400 Pdf

CD214A-F1400 Pinout
CD214A-F1400 Image

CD214A-F1400 Picture
CD214A-F1400 In Stock

CD214A-F1400 Distributor
CD214A-F1400 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
DUAL LOW-NOISE WIDE-BANDWIDTH PRECISION AMPLIFIER | IC OPAMP GP 2 CIRCUIT 8SOIC
1680
MOSFET N-CH 80V 15A TO220
241
Precision, Single-Supply, SPST Analog Switches
250
CHMOS SINGLE-CHIP 8-BIT MICROCONTROLLER
19
IC SDRAM 2GBIT 933MHZ 96FBGA
99

Top Sellers