Search
Filters

CDNBS08-SRDA12-4

CDNBS08-SRDAxx-4 Series - Steering Diode/TVS Array Combo
Manufacturer: Bourns Inc.
rohs
Availability: 555 In Stock
Bourns Inc. CDNBS08-SRDA12-4 is available at WIN SOURCE. Please review product page below for detailed information, including CDNBS08-SRDA12-4 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for CDNBS08-SRDA12-4 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Type Steering (Rail to Rail)
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 12V
Minimum Breakdown Voltage 13.3V
Maximum Clamping Voltage 25.9V
Current - Peak Pulse (10/1000μs) 27A (8/20μs)
Power - Peak Pulse 500W
Power Line Protection Yes
Applications Ethernet
Capacitance @ Frequency 15pF @ 1MHz
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1160739-CDNBS08-SRDA12-4
Manufacturer Homepage www.bourns.com
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
Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Type Steering (Rail to Rail)
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 12V
Minimum Breakdown Voltage 13.3V
Maximum Clamping Voltage 25.9V
Current - Peak Pulse (10/1000μs) 27A (8/20μs)
Power - Peak Pulse 500W
Power Line Protection Yes
Applications Ethernet
Capacitance @ Frequency 15pF @ 1MHz
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1160739-CDNBS08-SRDA12-4
Manufacturer Homepage www.bourns.com
Storage Condition Dry storage cabinet & Humidity protection package
CDNBS08-SRDA12-4 Price

CDNBS08-SRDA12-4 Datasheet
CDNBS08-SRDA12-4 Application

CDNBS08-SRDA12-4 Replacement
CDNBS08-SRDA12-4 Pdf

CDNBS08-SRDA12-4 Pinout
CDNBS08-SRDA12-4 Image

CDNBS08-SRDA12-4 Picture
CDNBS08-SRDA12-4 In Stock

CDNBS08-SRDA12-4 Distributor
CDNBS08-SRDA12-4 TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 20MHZ RRO 8VSSOP
10000
GreenChip SMPS control IC
4490
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH PRESET AND CLEAR
160
3.3V 3.2Gb/s Dual Differential Clock/Data 2 x 2 Crosspoint Switch with CML Output and Internal Termination
6