We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

CDNBS08-T05

Part No : CDNBS08-T05
Manufacturer : Bourns Inc.
Catalog : TVS - Diodes
Description : TVS DIODE 5VWM 13.5VC SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 13.5V (Typ)
Peak Pulse Current(Ippm) 42A (8/20μs)
Power Dissipation - Pd 500W
Applications General Purpose
Capacitance @ Frequency 308pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1028844-CDNBS08-T05
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Balance
The CDNBS08-T05 ,from Bourns Inc., is a 500W Zener diodes, package in a 8-SOIC and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the CDNBS08-T05 is 5V volts. The minimum breakdown voltage is given for 6V. It can support the clamping voltage and peak pulse current of up to 13.5V (Typ) and 42A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 13.5V (Typ)
Peak Pulse Current(Ippm) 42A (8/20μs)
Power Dissipation - Pd 500W
Applications General Purpose
Capacitance @ Frequency 308pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1028844-CDNBS08-T05
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CDNBS08-T05
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
CDNBS08-T05 Price

CDNBS08-T05 Datasheet
CDNBS08-T05 Application

CDNBS08-T05 Replacement
CDNBS08-T05 Pdf

CDNBS08-T05 Pinout
CDNBS08-T05 Image

CDNBS08-T05 Picture
CDNBS08-T05 In Stock

CDNBS08-T05 Distributor
CDNBS08-T05 TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC SLIC/CODEC PLL 32QFN
340
2.4A, 55V H-Bridge
3
Dual N-Channel SO8FL
94
DIODE, SUPER FAST, 20A, 500V, 35
94
Silicon N Channel MOS FET Series Power Switching
1002