Search
Filters

CDSOD323-T05LC

TVS DIODE 5VWM 18.3VC SOD323
Manufacturer: Bourns Inc.
rohs
Availability: 1 In Stock
The CDSOD323-T05LC ,from Bourns Inc., is a 250W Zener diodes, package in a SOD-323 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting HDMI, USB OTG applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the CDSOD323-T05LC is 5V volts. The minimum breakdown voltage is given for 6V. It can support the clamping voltage and peak pulse current of up to 18.3V (Typ) and 15A (8/20μs) , respectively.
Products specifications
Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 18.3V (Typ)
Peak Pulse Current(Ippm) 15A (8/20μs)
Power Dissipation - Pd 250W
Applications HDMI, USB OTG
Capacitance @ Frequency 1pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1028984-CDSOD323-T05LC
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 18.3V (Typ)
Peak Pulse Current(Ippm) 15A (8/20μs)
Power Dissipation - Pd 250W
Applications HDMI, USB OTG
Capacitance @ Frequency 1pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1028984-CDSOD323-T05LC
CDSOD323-T05LC Price

CDSOD323-T05LC Datasheet
CDSOD323-T05LC Application

CDSOD323-T05LC Replacement
CDSOD323-T05LC Pdf

CDSOD323-T05LC Pinout
CDSOD323-T05LC Image

CDSOD323-T05LC Picture
CDSOD323-T05LC In Stock

CDSOD323-T05LC Distributor
CDSOD323-T05LC TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC REG TRPL BCK/LINEAR 24-QFN
2500
IC FPGA 195 I/O 256FTBGA
85
HIP Variable Attenuator 1.7-2.0 GHz
3000
IC OPAMP GP 1.1MHZ RRO TSOT23-5
425