Search
Filters

CDSOD323-T18L

TVS DIODE 18VWM 45VC SMD
Manufacturer: Bourns Inc.
rohs
Availability: 3,000 In Stock
The CDSOD323-T18L ,from Bourns Inc., is a 350W Zener diodes, package in a SOD-323 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting HDMI, USB OTG applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the CDSOD323-T18L is 18V volts. The minimum breakdown voltage is given for 20V. It can support the clamping voltage and peak pulse current of up to 45V (Typ) and 8A (8/20μs) , respectively.
Products specifications
Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 18V
Minimum Breakdown Voltage 20V
Max Clamping Voltage 45V (Typ)
Peak Pulse Current(Ippm) 8A (8/20μs)
Power Dissipation - Pd 350W
Applications HDMI, USB OTG
Capacitance @ Frequency 1pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1028996-CDSOD323-T18L
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 18V
Minimum Breakdown Voltage 20V
Max Clamping Voltage 45V (Typ)
Peak Pulse Current(Ippm) 8A (8/20μs)
Power Dissipation - Pd 350W
Applications HDMI, USB OTG
Capacitance @ Frequency 1pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1028996-CDSOD323-T18L
CDSOD323-T18L Price

CDSOD323-T18L Datasheet
CDSOD323-T18L Application

CDSOD323-T18L Replacement
CDSOD323-T18L Pdf

CDSOD323-T18L Pinout
CDSOD323-T18L Image

CDSOD323-T18L Picture
CDSOD323-T18L In Stock

CDSOD323-T18L Distributor
CDSOD323-T18L TVS - Diodes

Image
Mfr.Part No
Description
Stock
±15kV ESD Protected, +125°C, 40Mbps, 5V, PROFIBUS®, Full Fail-safe, RS-485/RS-422 Transceivers
30
Silicon planar type
1150
Programmable Shunt Regulator
13970
24-Pin EE CMOS (Zero Power) Versatile PAL Device
27
IC CLOCK GEN PLL 500MHZ 32VFQFPN
1960