Search
Filters

CDSOD323-T36SC

Part No : CDSOD323-T36SC
Manufacturer : Bourns Inc.
Catalog : TVS - Diodes
Description : TVS DIODE 36VWM 75VC SOD323
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 45,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 36V
Minimum Breakdown Voltage 40V
Max Clamping Voltage 75V (Typ)
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Dissipation - Pd 400W
Applications General Purpose
Capacitance @ Frequency 35pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 1029003-CDSOD323-T36SC
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Sufficient
The CDSOD323-T36SC ,from Bourns Inc., is a 400W Zener diodes, package in a SOD-323 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the CDSOD323-T36SC is 36V volts. The minimum breakdown voltage is given for 40V. It can support the clamping voltage and peak pulse current of up to 75V (Typ) and 5A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 36V
Minimum Breakdown Voltage 40V
Max Clamping Voltage 75V (Typ)
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Dissipation - Pd 400W
Applications General Purpose
Capacitance @ Frequency 35pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 1029003-CDSOD323-T36SC
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CDSOD323-T36SC
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
CDSOD323-T36SC Price

CDSOD323-T36SC Datasheet
CDSOD323-T36SC Application

CDSOD323-T36SC Replacement
CDSOD323-T36SC Pdf

CDSOD323-T36SC Pinout
CDSOD323-T36SC Image

CDSOD323-T36SC Picture
CDSOD323-T36SC In Stock

CDSOD323-T36SC Distributor
CDSOD323-T36SC TVS - Diodes

Image
Mfr.Part No
Description
Stock
LOW-POWER μP SUPERVISOR CIRCUITS
1815
Dual 2-Bit Bistable Transparent Latch
250
IC INVERTER HEX/BUFF OD 14TSSOP
8
TRANS 2NPN PREBIAS 0.1W ES6
20400
IC MCU 32BIT 16KB FLASH 16TSSOP
2092
Dual-bit, dual-supply voltage level translator/transceiver; 3-state
87

Top Sellers